Radiall Attenuator - Fixed Coaxial R417003130

Description
N Attenuator 3 dB 3 GHz 50W
Request a Quote Datasheet
Description
N Attenuator 3 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417003130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417003130
Attenuator - Fixed Coaxial R417003130
N Attenuator 3 dB 3 GHz 50W

N Attenuator 3 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417003130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417003130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417003130
RF and Wireless - Attenuators R417003130
ATTENUATOR: N 3DB 3GHZ 50W 50OHM

ATTENUATOR: N 3DB 3GHZ 50W 50OHM

Supplier's Site
Attenuators - R417003130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417003130
Attenuators R417003130
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417003130 2201-R417003130-ND R417003130 R417003130
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-GAT-2+DKR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers