RS Components, Ltd. RF Attenuators 7123116P

Description
N attenuator 20 dB 50 Ohm
Request a Quote
Description
N attenuator 20 dB 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 7123116P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7123116P
RF Attenuators 7123116P
N attenuator 20 dB 50 Ohm

N attenuator 20 dB 50 Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 7123116P
Product Name RF Attenuators
Frequency 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
RF Attenuators - 7123006P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
RF Attenuators - 7123116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details