Marki Microwave LLC Passive GaAs MMIC DC - 40 GHz 20dB Attenuator ATN20-0040CH

Description
The ATN20-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN20-0040CH provides a nominal 20dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN20-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN20-0040CH provides a nominal 20dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator
ATN20-0040CH
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator ATN20-0040CH
The ATN20-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN20-0040CH provides a nominal 20dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.

The ATN20-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN20-0040CH provides a nominal 20dB attenuation over a DC-40GHz operating range. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF systems. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN20-0040CH
Product Name Passive GaAs MMIC DC - 40 GHz 20dB Attenuator
Frequency 0.0 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details