UIY Inc. Coaxial Attenuator 2W 6GHz SMA UIYCA2AS6

Description
2W 6GHz SMA – Coaxial Attenuator
Request a Quote
Description
2W 6GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W 6GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 60 dB with tolerances ranging from ±0.5 dB to ±1.8 dB, and a maximum VSWR of 1.2. The device features SMA-M/SMA-F connectors and supports DC to 6 GHz frequency operation. Mechanical dimensions are 25.6 mm in length and 32.1 mm in height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

2W 6GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 dB to 60 dB with tolerances ranging from ±0.5 dB to ±1.8 dB, and a maximum VSWR of 1.2. The device features SMA-M/SMA-F connectors and supports DC to 6 GHz frequency operation. Mechanical dimensions are 25.6 mm in length and 32.1 mm in height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 6GHz SMA
UIYCA2AS6
Coaxial Attenuator 2W 6GHz SMA UIYCA2AS6
2W 6GHz SMA – Coaxial Attenuator

2W 6GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AS6
Product Name Coaxial Attenuator 2W 6GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details