Qorvo Attenuators TGL4203

Description
IC ATTENUATOR >50GHZ 17DB DIE
Request a Quote Datasheet
Description
IC ATTENUATOR >50GHZ 17DB DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-TGL4203-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
2312-TGL4203-ND
Attenuators 2312-TGL4203-ND
IC ATTENUATOR >50GHZ 17DB DIE

IC ATTENUATOR >50GHZ 17DB DIE

Buy Now Datasheet
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50000MHz Attenuator
852-TGL4203
50000MHz Attenuator 852-TGL4203
Analog Voltage Variable Attenuator 20dB 50000MHz 7-Pin Chip Product overview: TGL4203 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL4203 can be used for catalog matching and distributor lookup.

Analog Voltage Variable Attenuator 20dB 50000MHz 7-Pin Chip Product overview: TGL4203 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL4203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 2312-TGL4203-ND 852-TGL4203
Product Name Attenuators 50000MHz Attenuator
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details