Model 1030 is a female-to-female SMA coaxial adapter designed for DC to 27 GHz applications with a maximum VSWR of 1.10 from DC to 18 GHz and 1.15 from 18 to 27 GHz. It has an insertion loss of 0.030 times the frequency in GHz in decibels. The adapter features a stainless steel housing with passivated finish and beryllium copper contacts with gold plating, and is rated for operation from -55°C to +165°C. Construction meets MIL-STD-348A standards and provides rigid mechanical integrity.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 1030 |
| Product Name | Coaxial Adapters 1030 |
| Adapter Type | Coaxial |