Copper Mountain Technologies N-Male to SMA-Female Adapter NM-SF 50

Description
NM-SF 50 Adapter, N-Male to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
Request a Quote
Description
NM-SF 50 Adapter, N-Male to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NM-SF 50 is a 50 Ω adapter for DC to 18 GHz applications, featuring an N-type male connector on one end and an SMA female connector on the other. It has a maximum VSWR of 1.15 up to 8 GHz, 1.20 up to 12.4 GHz, and 1.30 up to 18 GHz, with an insertion loss of 0.1 dB. The device weighs approximately 33.6 g.

Datasheet Summary
Powered by GS/AI

NM-SF 50 is a 50 Ω adapter for DC to 18 GHz applications, featuring an N-type male connector on one end and an SMA female connector on the other. It has a maximum VSWR of 1.15 up to 8 GHz, 1.20 up to 12.4 GHz, and 1.30 up to 18 GHz, with an insertion loss of 0.1 dB. The device weighs approximately 33.6 g.

Suppliers

Company
Product
Description
Supplier Links
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Indianapolis, IN, United States
N-Male to SMA-Female Adapter
NM-SF 50
N-Male to SMA-Female Adapter NM-SF 50
NM-SF 50 Adapter, N-Male to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
  • NM-SF 50 Adapter, N-Male to SMA-Female
  • Frequency Range: DC to 18 GHz
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category RF Adapters
Product Number NM-SF 50
Product Name N-Male to SMA-Female Adapter
Adapter Style Straight Jack-Plug
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details