Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
AKER TECHNOLOGY USA CORPORATION
S23305-16.000-X -- CRYSTAL OSCILLATORS
Aker Technology USA Corporation
Crystal Oscillators
S23305-16.000-X
Description
AKER S23305-16.000-X Oscillator
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
AKER S23305-16.000-X Oscillator
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
6719788
Crystal Oscillators
6719788
AKER S23305-16.000-X Oscillator
AKER S23305-16.000-X Oscillator
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1734689
Crystal Oscillators
1734689
AKER S23305-16.000-X Oscillator
AKER S23305-16.000-X Oscillator
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Oscillators
Oscillators
Product Number
6719788
1734689
Product Name
Crystal Oscillators
Crystal Oscillators
Oscillator Type
Clock
Xo
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Oscillators
ECS-100A-060
Specs
Oscillator Type
XO
Package / Form Factor
Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability
100 ppm
View Details
Crane Aerospace & Electronics
Oscillators
DTO 6563
Specs
Frequency
2000 to 18000 MHz
Output Power
10 dBm
View Details
kTB Solutions
kTB Low Phase Noise (PDRO)
PDRO57L
Specs
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Aker Technology USA Corporation
4 Pin Oscillator TX32
TX32-33025S-12.288-X-R
Specs
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
12.29 MHz
View Details
2
suppliers