Texas Instruments Oscillators LMK60E2-150M00SIAT

Description
Clock Oscillator IC 150MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 150MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-45036-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-45036-2-ND
Oscillators 296-45036-2-ND
Clock Oscillator IC 150MHz 6-QFM (7x5)

Clock Oscillator IC 150MHz 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK60E2-150M00SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK60E2-150M00SIAT
Clock/Timing - Programmable Timers and Oscillators LMK60E2-150M00SIAT
IC OSC CLOCK 150MHZ 6QFM

IC OSC CLOCK 150MHZ 6QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK60E2-150M00SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK60E2-150M00SIAT
Programmable Timers and Oscillators LMK60E2-150M00SIAT
Clock Oscillator IC 150MHz 6-QFM (7x5)

Clock Oscillator IC 150MHz 6-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 296-45036-2-ND LMK60E2-150M00SIAT LMK60E2-150M00SIAT
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM - 093240-LMC555CMM - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 3 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF40ZXI01 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510BAB156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers