Tuning knobs for rotary potentiometers with lateral screw fixing, available in thermoplastic or thermosetting plastic, with spindle sizes of 4 mm or 6 mm and overall dimensions ranging from 12 mm to 38 mm diameter. Features include aluminum cap or insert embellishers for a metal effect, black RAL 9005 or brilliant finishes, and ABS (UL 94 HB) or PF material construction. An accessory insert reduces borehole size from 6 mm to 4 mm.
Choose a knob that meets your own special size and design requirements. OKW TUNING KNOBS are suitable for many different applications and are offered in thermoplastic for normal use and thermosetting plastic (Duroplast) for high temperature resistance requirements.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | "Classic" |
| Product Name | Tuning Knobs |
| Knob Type | Instrument / Control Knob |
| Knob Material | Plastic |
| Material Description | Plastic |