The MP-06-140-40 is a surface mount handle designed for easy installation and use. It features a stylish knob design with a diameter of 18.8 mm (0.74 inches) and is compatible with door thicknesses of 17 mm (0.65 inches). The handle includes a tapped hole for M4 (8-32) screws, with a depth of 10 mm (0.4 inches), allowing for secure mounting. Constructed from zinc alloy, the handle is available in various finishes, including chrome, nickel, and powder-coated options. The maximum tightening torque for the mounting screws is specified at 1.7 N¬?m (15 in¬?lbf). This product is suitable for applications that require a reliable and aesthetically pleasing handle solution.
The sleek and stylish MP Pulls feature a flush-mount design with flange shape flexibility and polished knobs. Easily installed, the pulls are fully surface mounted to accommodate multiple panel thicknesses.
Surface Mount Handles
| Southco | bisco industries | |
|---|---|---|
| Product Category | Knobs (industrial) | Handles and Pulls (industrial) |
| Product Number | MP-06-140-40 | MP-06-140-40 |
| Product Name | Point Knob, M4 Thread, Zinc Alloy, Diamond Brass | Surface Mount Handles |
| Colors / Finishes Available | PVD |