TE Connectivity Switch Knobs 2-1437623-2

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum 56S Configuration Features Knob Design : Serrated Diamond Trim Cut Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Switch Knobs
2-1437623-2
Switch Knobs 2-1437623-2
Body Features Primary Product Color : Black Primary Product Material : Aluminum 56S Configuration Features Knob Design : Serrated Diamond Trim Cut Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum 56S

Configuration Features


  • Knob Design : Serrated Diamond Trim Cut
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 9.5 MM  [.374 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Dot
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 2-1437623-2
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products