A series of RS Pro Potentiometer caps, available in various colours meaning you are able to find one perfect for your application. Its white indicator ensures perfect positioning in any environment. All models are highly reliable and excellent quality.
High quality plastic moulded,Various colours,Easily visable white indicator
Shaft Size = 6.4mm
Knob Diameter = 19mm
Knob Height = 20mm
Body Colour = Red
Indicator Colour = White
For Use With = Potentiometer
Material = Plastic
Knob Type = Lined Cap
RS Components, Ltd. | |
---|---|
Product Category | Knobs (industrial) |
Product Number | 4659432 |
Knob Type | Instrument / Control Knob |