Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded 312037-01

Description
North American Power Cord 312037-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Description
North American Power Cord 312037-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 5-15P to IEC 60320 C13 power cord with 16AWG/3C SJT shielded cordage, 79 inches long, rated for 125VAC and 13A, featuring a black jacket and temperature rating of 60°C. Complies with UL and CSA standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

NEMA 5-15P to IEC 60320 C13 power cord with 16AWG/3C SJT shielded cordage, 79 inches long, rated for 125VAC and 13A, featuring a black jacket and temperature rating of 60°C. Complies with UL and CSA standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded
312037-01
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded 312037-01
North American Power Cord 312037-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches

North American Power Cord
312037-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 79 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312037-01
Product Name NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details