Qualtek Electronics Corp. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches 221001-01

Description
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote
Description
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 1-15P polarized plug and split 1.5-inch, 5/8-inch stripped end, constructed of 18AWG/2C SPT-1 cordage with a 72-inch length, 60°C temperature rating, 125VAC 10A rating, and black jacket. Complies with UL and cUL standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 1-15P polarized plug and split 1.5-inch, 5/8-inch stripped end, constructed of 18AWG/2C SPT-1 cordage with a 72-inch length, 60°C temperature rating, 125VAC 10A rating, and black jacket. Complies with UL and cUL standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P Polarized to Split 1 1/2
Mentor, OH, United States
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches
221001-01
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches 221001-01
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches

North American Power Cord
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8"
Features:
Cordage: SPT-1, 18AWG / 2C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 1-15P Polarized
Other End: Split 1 1/2", Strip 5/8"
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 221001-01
Product Name NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 118 inches, Shielded - 312032-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 240009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
36IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers