Qualtek Electronics Corp. NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches 233106-06

Description
North American Hospital Grade Power Cord NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear) Features: Cordage: SJT, 12AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 20A Jacket Color: Gray Plug: NEMA 5-20P Hospital Grade (Clear) Other End: IEC 60320 C19 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet
Description
North American Hospital Grade Power Cord NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear) Features: Cordage: SJT, 12AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 20A Jacket Color: Gray Plug: NEMA 5-20P Hospital Grade (Clear) Other End: IEC 60320 C19 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches - 233106-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches
233106-06
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches 233106-06
North American Hospital Grade Power Cord NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear) Features: Cordage: SJT, 12AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 20A Jacket Color: Gray Plug: NEMA 5-20P Hospital Grade (Clear) Other End: IEC 60320 C19 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear)
Features:
Cordage: SJT, 12AWG / 3C, Unshielded
North American Color Code
Temperature Rating: 60C
Rating: 125VAC, 20A
Jacket Color: Gray
Plug: NEMA 5-20P Hospital Grade (Clear)
Other End: IEC 60320 C19 Right Angled (Clear)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 233106-06
Product Name NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-20P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 367003-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
36IN 45° Style Fan Power Cord - 07145-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches - 228003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details