Qualtek Electronics Corp. NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 392006-01

Description
Brazil Power Cord 392006-01 NBR 14136 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Approvals: INMETRO Length: 1800 mm
Request a Quote Datasheet
Description
Brazil Power Cord 392006-01 NBR 14136 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Approvals: INMETRO Length: 1800 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 392006-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
392006-01
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 392006-01
Brazil Power Cord 392006-01 NBR 14136 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: IEC 60320 C13 Approvals: INMETRO Length: 1800 mm

Brazil Power Cord
392006-01 NBR 14136 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: NBR 14136
Other End: IEC 60320 C13
Approvals: INMETRO
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 392006-01
Product Name NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NBR 14136
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 365011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 36 inches - 512006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details