Power cord with NEMA 5-15P plug and right-angled IEC 60320 C13 connector, rated for 125VAC and 13A, using 16AWG/3C SJT cordage with a black jacket and 60°C temperature rating. Length is 118 inches. Complies with UL and cUL approvals and is RoHS compliant.
North American Power Cord
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 118 inches
POWER CORD, NEMA 5-15P/IEC C13, 3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 313014-01 | 83K3017 |
| Product Name | NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 118 inches | Power Cord, Nema 5-15P/iec C13, 3M, 13A; Connector Type A Qualtek Electronics |
| Cord Color | Black | |
| Approvals | CEE | RoHS |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P |