Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length 3021001-03

Description
3021001-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 3ft WCI Division
Request a Quote
Description
3021001-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021001-03 is a USB 2.0 A male to USB 2.0 B male cable, 3 feet long, with black-colored connectors and jacket. The cable uses UL2725 28AWG conductors, with a 4.0 ± 0.2 mm outer diameter. Connectors feature nickel-plated shells and white PBT insulators. Electrical tests include 100% open/short and miss-wire checks, insulation resistance of at least 10 MΩ at DC 400 V, and conductor resistance of no more than 3 Ω. The assembly includes two mini ties and is packed one per polybag with a label.

Datasheet Summary
Powered by GS/AI

3021001-03 is a USB 2.0 A male to USB 2.0 B male cable, 3 feet long, with black-colored connectors and jacket. The cable uses UL2725 28AWG conductors, with a 4.0 ± 0.2 mm outer diameter. Connectors feature nickel-plated shells and white PBT insulators. Electrical tests include 100% open/short and miss-wire checks, insulation resistance of at least 10 MΩ at DC 400 V, and conductor resistance of no more than 3 Ω. The assembly includes two mini ties and is packed one per polybag with a label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length - 3021001-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length
3021001-03
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length 3021001-03
3021001-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 3ft WCI Division

3021001-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 B Type Male
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q361-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q361-ND
USB Cables Q361-ND
USB 2.0 Cable A Male to B Male 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to B Male 3.00' (914.4mm) Shielded

Buy Now Datasheet
USB CABLE ASSEMBLY - 3021001-03 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB CABLE ASSEMBLY
3021001-03
USB CABLE ASSEMBLY 3021001-03
USB CABLE ASSEMBLY

USB CABLE ASSEMBLY

Buy Now
Cable Assemblies - USB Cables - 3021001-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021001-03
Cable Assemblies - USB Cables 3021001-03
CBL USB2.0 A PLUG TO B PLUG 3'

CBL USB2.0 A PLUG TO B PLUG 3'

Supplier's Site
Usb Cable, 2.0 A Plug-B Plug, 914Mm, Blk; Connector A Qualtek Electronics - 53M5719 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 914Mm, Blk; Connector A Qualtek Electronics
53M5719
Usb Cable, 2.0 A Plug-B Plug, 914Mm, Blk; Connector A Qualtek Electronics 53M5719
USB CABLE, 2.0 A PLUG-B PLUG, 914MM, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 914MM, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021001-03 Q361-ND 3021001-03 3021001-03 53M5719
Product Name USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length USB Cables USB CABLE ASSEMBLY Cable Assemblies - USB Cables Usb Cable, 2.0 A Plug-B Plug, 914Mm, Blk; Connector A Qualtek Electronics
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q961-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type BS1363A
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length - 3021003-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
6 suppliers
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321025-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Power, Line Cables and Extension Cords - Q1126-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type GB2099
View Details
2 suppliers