Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length 3021099-10

Description
3021099-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 10ft WCI Division
Request a Quote Datasheet
Description
3021099-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 10ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length - 3021099-10 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length
3021099-10
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length 3021099-10
3021099-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 10ft WCI Division

3021099-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Left Angle
Color: White
Length: 10ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1260-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1260-ND
USB Cables Q1260-ND
USB 2.0 Cable A Male to Mini B Male, Right Angle 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to Mini B Male, Right Angle 10.00' (3.05m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021099-10 Q1260-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - 189-411007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q117-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q354-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers