Qualtek Electronics Corp. DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length 1321029-10

Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 10ft
Request a Quote
Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 10ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male cable from Qualtek Electronics Corp. is designed for high-resolution video applications, supporting resolutions up to 2048 x 1536. It features 28AWG copper conductors, ensuring efficient signal transmission. The cable is compliant with the DVI standard as defined by the Digital Display Working Group (DDWG). It has a length of 10 feet and is encased in a black PVC outer jacket with an outer diameter of approximately 9.5 mm. The connectors are nickel-plated and include thumb screws for secure attachment. Electrical testing confirms insulation resistance of a minimum of 10M ohm and a maximum conductor resistance of 3 ohm. This product is suitable for engineers seeking reliable DVI connections in their projects.

Datasheet Summary
Powered by GS/AI

The DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male cable from Qualtek Electronics Corp. is designed for high-resolution video applications, supporting resolutions up to 2048 x 1536. It features 28AWG copper conductors, ensuring efficient signal transmission. The cable is compliant with the DVI standard as defined by the Digital Display Working Group (DDWG). It has a length of 10 feet and is encased in a black PVC outer jacket with an outer diameter of approximately 9.5 mm. The connectors are nickel-plated and include thumb screws for secure attachment. Electrical testing confirms insulation resistance of a minimum of 10M ohm and a maximum conductor resistance of 3 ohm. This product is suitable for engineers seeking reliable DVI connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321029-10 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length
1321029-10
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length 1321029-10
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 10ft

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C
Connector A: DVI-D Dual Link (24+5) Male
Connector B: DVI-D Dual Link (24+5) Male
Color: Black
Length: 10ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1321029-10
Product Name DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length - 3021029-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
5 suppliers
Power, Line Cables and Extension Cords - 363014-D01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length - 3021059-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers