Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length 3021085-06

Description
3021085-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Up Angle Color: White Length: 6ft WCI Division
Request a Quote Datasheet
Description
3021085-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Up Angle Color: White Length: 6ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021085-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length
3021085-06
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length 3021085-06
3021085-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Up Angle Color: White Length: 6ft WCI Division

3021085-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Up Angle
Color: White
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1233-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1233-ND
USB Cables Q1233-ND
USB 2.0 Cable A Male to Micro B Male, Up Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Micro B Male, Up Angle 6.00' (1.83m) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 6Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics - 97AC8909 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 6Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics
97AC8909
Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 6Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics 97AC8909
USB 2.0 A MALE TO USB 2.0 MICRO B MALE UP ANGLED, 6FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MICRO B MALE UP ANGLED, 6FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021085-06 Q1233-ND 97AC8909
Product Name USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 6Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length - 3021066-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length - 3021017-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers
Power, Line Cables and Extension Cords - Q539-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 15 ft (45.72 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers