The 07199-SP036 is a fan power cord with a NEMA 1-15P plug, rated for 10A at 125V, featuring SPT-1, 18AWG/2C cordage rated to 105°C and a length of 914mm. It is certified to UL and cUL standards and complies with RoHS requirements. The connector dimensions include a plug width of 13.4 mm, plug height of 7.925 mm, and overall cord length of 914 mm with tolerances specified for all dimensions.
36in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: NEMA 1-15P
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07199-SP036 | CR371-ND |
| Product Name | 36IN T Type Style Fan Power Cord with NEMA 1-15P Plug | Fan Cords |
| Number of Conductors | 2 | |
| Male End Type | NEMA 1-15P | |
| Cord Length | 36 inch (914 mm) | 36 inch (914 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |