Qualtek Electronics Corp. BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm 369002-E01

Description
United Kingdom Power Cord 369002-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 5A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote
Description
United Kingdom Power Cord 369002-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 5A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with a UK BS1363A plug and a ROJ 50mm terminus stripped 5mm, constructed with H05VV-F cordage (3 × 0.75 mm²), black jacket, rated 250 VAC at 5 A and 70 °C, and 2500 mm in length, RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with a UK BS1363A plug and a ROJ 50mm terminus stripped 5mm, constructed with H05VV-F cordage (3 × 0.75 mm²), black jacket, rated 250 VAC at 5 A and 70 °C, and 2500 mm in length, RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Mentor, OH, United States
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm
369002-E01
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm 369002-E01
United Kingdom Power Cord 369002-E01 BS 1363 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 5A Jacket Color: Black Plug: BS 1363 Other End: ROJ 50mm, Strip 5mm Approvals: United Kingdom, BSI Length: 2500 mm

United Kingdom Power Cord
369002-E01 BS 1363 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 5A
Jacket Color: Black
Plug: BS 1363
Other End: ROJ 50mm, Strip 5mm
Approvals: United Kingdom, BSI
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 369002-E01
Product Name BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 96 inches - 512008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers