Qualtek Electronics Corp. NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 144 inches 233086-06

Description
North American Hospital Grade Power Cord 233086-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 144 inches
Request a Quote Datasheet
Description
North American Hospital Grade Power Cord 233086-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 144 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 144 inches - 233086-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 144 inches
233086-06
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 144 inches 233086-06
North American Hospital Grade Power Cord 233086-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray) Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: IEC 60320 C13 (Gray) Approvals: UL, CSA Length: 144 inches

North American Hospital Grade Power Cord
233086-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray)
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Clear)
Other End: IEC 60320 C13 (Gray)
Approvals: UL, CSA
Length: 144 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 233086-06
Product Name NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 144 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36IN T Type Style Fan Power Cord - 07199-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 120 inches - 233056-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches - 312019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details