Qualtek Electronics Corp. IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches, Shielded 318013-01

Description
318013-01 North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, CSA Length: 39 inches
Request a Quote Datasheet
Description
318013-01 North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, CSA Length: 39 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches, Shielded - 318013-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches, Shielded
318013-01
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches, Shielded 318013-01
318013-01 North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, CSA Length: 39 inches

318013-01 North American Power Cord
IEC 60320 C14 to IEC 60320 C13
Features:
Cordage: SJT, 16AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: IEC 60320 C14
Connector: IEC 60320 C13
Approvals: UL, CSA
Length: 39 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 318013-01
Product Name IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches, Shielded
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 365012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 392002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 370001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details