Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches 312021-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG /3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 90 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG /3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 90 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 90-inch NEMA 5-15P to IEC 60320 C13 power cord with SVT, 18AWG/3C unshielded cordage, rated for 125V AC at 10A and 105°C, with a black jacket. Complies with UL and cUL standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 90-inch NEMA 5-15P to IEC 60320 C13 power cord with SVT, 18AWG/3C unshielded cordage, rated for 125V AC at 10A and 105°C, with a black jacket. Complies with UL and cUL standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches - 312021-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches
312021-01
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches 312021-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG /3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 90 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SVT, 18AWG /3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 90 inches

Supplier's Site Datasheet
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics - 17B6545 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics
17B6545
Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics 17B6545
POWER CORD, 5-15P/IEC C13, 2.3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C13, 2.3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 312021-01 17B6545
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches Power Cord, 5-15P/iec C13, 2.3M, 10A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

80IN Straight Style Fan Power Cord - 07100-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 36 inches - 412011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 398001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 392008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details