Quail Electronics IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5345.039R

Description
This variant of our 5345 series features the Red IEC-60320-C20 Plug with the Red IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. The 5345.039R is a red power cord that carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 5345 series features the Red IEC-60320-C20 Plug with the Red IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. The 5345.039R is a red power cord that carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5345.039R - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5345.039R
IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5345.039R
This variant of our 5345 series features the Red IEC-60320-C20 Plug with the Red IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. The 5345.039R is a red power cord that carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 5345 series features the Red IEC-60320-C20 Plug with the Red IEC-60320-C13 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution.
  • The 5345.039R is a red power cord that carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5345.039R
Product Name IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color RED
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
60IN T Type Style Fan Power Cord - 07199-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers