Qualtek Electronics Corp. 60IN T Type Style Fan Power Cord 07199-60

Description
60in T Type Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
60in T Type Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 07199-60 is a molded fan cord with a female T-style connector, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V, with a 1524mm ± 50mm length and blunt-cut termination. It meets UL and cUL approvals and is RoHS compliant. The device measures 13.4 mm ± 0.3 in width, 7.925 mm ± 0.127 in height, and 5.8 mm in depth at key points.

Datasheet Summary
Powered by GS/AI

The 07199-60 is a molded fan cord with a female T-style connector, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V, with a 1524mm ± 50mm length and blunt-cut termination. It meets UL and cUL approvals and is RoHS compliant. The device measures 13.4 mm ± 0.3 in width, 7.925 mm ± 0.127 in height, and 5.8 mm in depth at key points.

Suppliers

Company
Product
Description
Supplier Links
60IN T Type Style Fan Power Cord - 07199-60 - Qualtek Electronics Corp.
Mentor, OH, United States
60IN T Type Style Fan Power Cord
07199-60
60IN T Type Style Fan Power Cord 07199-60
60in T Type Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

60in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR173-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR173-ND
Fan Cords CR173-ND
"Fan Power Cord Fan Terminal Receptacle, T-Style 60.0"" (1.52m) Open Wires"

"Fan Power Cord Fan Terminal Receptacle, T-Style 60.0"" (1.52m) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07199-60 CR173-ND
Product Name 60IN T Type Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 60 inch (1524 mm) 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

80IN Straight Style Fan Power Cord - 07100-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
72IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details