SCHURTER Inc VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2103

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2103 is an EU power cord with an IEC C19 appliance connector and a V-Lock interlocking system, designed for industrial applications with protection class I. It features a black H05VV-F3G1.5 cable with a 3.0 m length and a cross-section of 3 x 1.5 mm², terminated with a Europlug compliant to CEE 7/ VII. The cord is rated for 16 A at 250 VAC, 50/60 Hz, and operates within a temperature range of -25 °C to 70 °C. The connectors and housing are molded in PVC, with a pin temperature rating of 70 °C and front-side IP20 protection. It complies with IEC 60320-1, IEC 60320-3, and IEC 61140, and meets CE, UKCA, RoHS, China RoHS, and REACH requirements. Packaging is in units of 30 pieces.

Datasheet Summary
Powered by GS/AI

The 6051.2103 is an EU power cord with an IEC C19 appliance connector and a V-Lock interlocking system, designed for industrial applications with protection class I. It features a black H05VV-F3G1.5 cable with a 3.0 m length and a cross-section of 3 x 1.5 mm², terminated with a Europlug compliant to CEE 7/ VII. The cord is rated for 16 A at 250 VAC, 50/60 Hz, and operates within a temperature range of -25 °C to 70 °C. The connectors and housing are molded in PVC, with a pin temperature rating of 70 °C and front-side IP20 protection. It complies with IEC 60320-1, IEC 60320-3, and IEC 61140, and meets CE, UKCA, RoHS, China RoHS, and REACH requirements. Packaging is in units of 30 pieces.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2103
VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2103
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2103
Product Name VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black
Approvals RoHS; IMQ; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Brazil, V-Lock cord retaining, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2016 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6003.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power Cords - 8920662 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS; RoHS
Male End Type C13, iec
View Details
Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers