Pelonis Technologies, Inc. 24" T-Type Power Cord (plug to wall plug) FPC-T-24P

Description
T-TYPE POWER CORD (with wall plug) Part No.: FPC-T-24P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to wall plug UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet
Description
T-TYPE POWER CORD (with wall plug) Part No.: FPC-T-24P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to wall plug UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Exton, PA, USA
24" T-Type Power Cord (plug to wall plug)
FPC-T-24P
24" T-Type Power Cord (plug to wall plug) FPC-T-24P
T-TYPE POWER CORD (with wall plug) Part No.: FPC-T-24P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to wall plug UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.

T-TYPE POWER CORD (with wall plug)

  • Part No.: FPC-T-24P
  • Wire: SPT1, 2-conductor 105°C, 300 volts
  • Length: 610mm (24in)
  • Type: 2-contact T-type plug to wall plug
  • UL, CSA listed
  • RoHS compliant
    Innovative plug is designed to install quickly and easily.
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category AC Power Cords
Product Number FPC-T-24P
Product Name 24" T-Type Power Cord (plug to wall plug)
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details