Qorvo 1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier AH212-EG

Description
Qorvo's AH212-EG is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant 4x5mm DFN package. The AH212-S8G is the equivalent part in a SOIC-8 package. All devices are 100% RF and DC tested. The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, LTE, and TD-LTE, where high linearity and high power is required. The internal active bias allows the AH212-EG to maintain high linearity over temperature and operate directly off a +5 V supply.
Request a Quote Datasheet
Description
Qorvo's AH212-EG is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant 4x5mm DFN package. The AH212-S8G is the equivalent part in a SOIC-8 package. All devices are 100% RF and DC tested. The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, LTE, and TD-LTE, where high linearity and high power is required. The internal active bias allows the AH212-EG to maintain high linearity over temperature and operate directly off a +5 V supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-EG - Qorvo
Greensboro, NC, United States
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier
AH212-EG
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier AH212-EG
Qorvo's AH212-EG is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant 4x5mm DFN package. The AH212-S8G is the equivalent part in a SOIC-8 package. All devices are 100% RF and DC tested. The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, LTE, and TD-LTE, where high linearity and high power is required. The internal active bias allows the AH212-EG to maintain high linearity over temperature and operate directly off a +5 V supply.

Qorvo's AH212-EG is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant 4x5mm DFN package. The AH212-S8G is the equivalent part in a SOIC-8 package. All devices are 100% RF and DC tested.

The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, LTE, and TD-LTE, where high linearity and high power is required. The internal active bias allows the AH212-EG to maintain high linearity over temperature and operate directly off a +5 V supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AH212-EG
Product Name 1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1818TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
6 - 8.5 GHz UWB Power Amplifier Module - QM14070 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 8500 MHz
View Details
RF Amplifiers - 2312-QPA9226TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
DC - 3000 MHz Cascadable Gain Block - AG603-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
View Details