Qorvo RF Amplifiers QPB2731

Description
SPATIUM AMPLIFIER MODULE 27-31 G
Request a Quote Datasheet
Description
SPATIUM AMPLIFIER MODULE 27-31 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB2731-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB2731-ND
RF Amplifiers 2312-QPB2731-ND
SPATIUM AMPLIFIER MODULE 27-31 G

SPATIUM AMPLIFIER MODULE 27-31 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB2731-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 31000 MHz
Minimum Gain 24.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NLB-400-T1 - 025492-NLB-400-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 10.8 to ? dB
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details