Qorvo 6 - 18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC CMD245C4

Description
Qorvo's CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC - CMD245C4 - Qorvo
Greensboro, NC, United States
6 - 18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC
CMD245C4
6 - 18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC CMD245C4
Qorvo's CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching.

Qorvo's CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching.

Supplier's Site Datasheet
RF Amplifiers - 2312-CMD245C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD245C4TR-ND
RF Amplifiers 2312-CMD245C4TR-ND
5-20 GHZ LOW PHASE NOISE AMPLIFI

5-20 GHZ LOW PHASE NOISE AMPLIFI

Buy Now Datasheet
RF Amplifiers - 2312-CMD245C4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD245C4CT-ND
RF Amplifiers 2312-CMD245C4CT-ND
5-20 GHZ LOW PHASE NOISE AMPLIFI

5-20 GHZ LOW PHASE NOISE AMPLIFI

Buy Now Datasheet
RF Amplifiers - 2312-CMD245C4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD245C4DKR-ND
RF Amplifiers 2312-CMD245C4DKR-ND
5-20 GHZ LOW PHASE NOISE AMPLIFI

5-20 GHZ LOW PHASE NOISE AMPLIFI

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMD245C4 2312-CMD245C4TR-ND
Product Name 6 - 18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems; SATCOM General Purpose
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 18 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 12.5 dB
View Details
DC - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4586A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
RF Amplifiers - 2312-QPA9126TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 6000 MHz
View Details
RF Amplifiers - 2312-QPL1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details