Qorvo RF Amplifiers CMD291P4

Description
16 - 24 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet
Description
16 - 24 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD291P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD291P4TR-ND
RF Amplifiers 2312-CMD291P4TR-ND
16 - 24 GHZ DRIVER AMPLIFIER

16 - 24 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD291P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD291P4DKR-ND
RF Amplifiers 2312-CMD291P4DKR-ND
16 - 24 GHZ DRIVER AMPLIFIER

16 - 24 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD291P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD291P4CT-ND
RF Amplifiers 2312-CMD291P4CT-ND
16 - 24 GHZ DRIVER AMPLIFIER

16 - 24 GHZ DRIVER AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD291P4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 16000 to 24000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD318P3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 9000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Low Noise Amplifiers - NLA-30-6000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details