Qorvo RF Amplifiers D10040250GTH

Description
HYBRID-RF 25DB 1GHZ PWR-DBL GA
Request a Quote Datasheet
Description
HYBRID-RF 25DB 1GHZ PWR-DBL GA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-D10040250GTH-ND - DigiKey
Thief River Falls, MN, United States
HYBRID-RF 25DB 1GHZ PWR-DBL GA

HYBRID-RF 25DB 1GHZ PWR-DBL GA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-D10040250GTH-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG403-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-200000-230000-22-72 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200000 to 230000 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details