27.5-28.35GHZ 5G AMPLIFIER 6W
27.5-28.35GHZ 5G AMPLIFIER 6W
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-QPA4003DKR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | 5G |
| Frequency Range | 26500 to 29500 MHz |
| Minimum Gain | 29.5 dB |