Infineon Technologies AG RF Power Amplifier IR2130SPBF

Description
HALF BRIDGE BASED MOSFET DRIVER, 0.5A, MOS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY
Description
HALF BRIDGE BASED MOSFET DRIVER, 0.5A, MOS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 66783075 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
66783075
RF Power Amplifier 66783075
HALF BRIDGE BASED MOSFET DRIVER, 0.5A, MOS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY

HALF BRIDGE BASED MOSFET DRIVER, 0.5A, MOS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 66783075
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3952 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details
RF Amplifiers - 2312-QPL1821TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details