Qorvo RF Amplifiers - NBB-500 NBB-500

Description
Manufacturer: RF Micro Devices Win Source Part Number: 059834-NBB-500 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 4GHz Gain: 19dB Noise Figure: 3.2dB @ 3GHz P1dB: 12.3dBm (17mW) RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 25mA to 45mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 059834-NBB-500 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 4GHz Gain: 19dB Noise Figure: 3.2dB @ 3GHz P1dB: 12.3dBm (17mW) RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 25mA to 45mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - NBB-500
059834-NBB-500
RF Amplifiers - NBB-500 059834-NBB-500
Manufacturer: RF Micro Devices Win Source Part Number: 059834-NBB-500 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 4GHz Gain: 19dB Noise Figure: 3.2dB @ 3GHz P1dB: 12.3dBm (17mW) RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 25mA to 45mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 059834-NBB-500
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 4GHz
Gain: 19dB
Noise Figure: 3.2dB @ 3GHz
P1dB: 12.3dBm (17mW)
RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-Micro-X
Supply Voltage - Operating: 3.6 V to 4.2 V
Operating Supply Current: 25mA to 45mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059834-NBB-500
Product Name RF Amplifiers - NBB-500
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 716 to 960 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-7SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7122 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details