Qorvo 0.1 - 3.0 GHz, 12 Watt GaN Power Amplifier TGA2216

Description
Qorvo's TGA2216 is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 48V operation. The TGA2216 operates from 0.1 - 3.0GHz and provides 12W of saturated output power with 14dB of large signal gain and greater than 40% power-added efficieny. The broadband performance supports both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2216 is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGA2216 is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 48V operation. The TGA2216 operates from 0.1 - 3.0GHz and provides 12W of saturated output power with 14dB of large signal gain and greater than 40% power-added efficieny. The broadband performance supports both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2216 is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 - 3.0 GHz, 12 Watt GaN Power Amplifier - TGA2216 - Qorvo
Greensboro, NC, United States
0.1 - 3.0 GHz, 12 Watt GaN Power Amplifier
TGA2216
0.1 - 3.0 GHz, 12 Watt GaN Power Amplifier TGA2216
Qorvo's TGA2216 is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 48V operation. The TGA2216 operates from 0.1 - 3.0GHz and provides 12W of saturated output power with 14dB of large signal gain and greater than 40% power-added efficieny. The broadband performance supports both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2216 is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port. Lead-free and RoHS compliant. Evaluation Boards are available upon request.

Qorvo's TGA2216 is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 48V operation. The TGA2216 operates from 0.1 - 3.0GHz and provides 12W of saturated output power with 14dB of large signal gain and greater than 40% power-added efficieny.

The broadband performance supports both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2216 is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port.

Lead-free and RoHS compliant.

Evaluation Boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2216
Product Name 0.1 - 3.0 GHz, 12 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 100 to 3000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier - NBB-402 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 8000 MHz
Minimum Gain 17 dB
View Details
28 - 38 GHz, 0.4 Watt GaN Driver Amplifier - QPA2225D - Qorvo
Specs
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 28000 to 38000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA1027TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2800 to 3500 MHz
View Details
RF Amplifiers - 2312-QPL8832TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details