28-38 GHZ, 0.4 W GAN DRIVER AMP
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-QPA2225D-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 28000 to 38000 MHz |
| Minimum Gain | 23 dB |