Qorvo DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier NBB-402

Description
Qorvo's NBB402 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB402 provides flexibility and stability. The NBB402 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.
Request a Quote Datasheet
Description
Qorvo's NBB402 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB402 provides flexibility and stability. The NBB402 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier - NBB-402 - Qorvo
Greensboro, NC, United States
DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier
NBB-402
DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier NBB-402
Qorvo's NBB402 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB402 provides flexibility and stability. The NBB402 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.

Qorvo's NBB402 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB402 provides flexibility and stability. The NBB402 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number NBB-402
Product Name DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 8000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Output Power 15.8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1818TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
27 - 31 GHz, 7 Watt GaN Amplifier - QPA2210D - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 27000 to 31000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - 2312-QPA2212-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 31000 MHz
View Details
RF Amplifiers - 2312-QPA9942TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 3800 MHz
View Details