Qorvo RF Amplifiers QPL8832TR13

Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet
Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL8832TR13TR-ND - DigiKey
Thief River Falls, MN, United States
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet
RF Amplifiers - 2312-QPL8832TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet
RF Amplifiers - 2312-QPL8832TR13CT-ND - DigiKey
Thief River Falls, MN, United States
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL8832TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
Minimum Gain 18.8 dB
Maximum Gain 18.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9122TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 2300 to 5000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details