Qorvo 5.1 - 5.9 GHz, 5 V High Power Linear Power Amplifier SZM-5066Z

Description
Qorvo's SZM-5066Z is a high-linearity class AB Heterojunction Bipolar Transistor (HBT) amplifier housed in a low-cost, surface-mountable, plastic QFN multi-chip module package. The SZM-5066Z is designed for 802.11a/n in the 4.9GHz to 5.85GHz bands and can operate from a single voltage supply. The external output match and bias adjustability allows load line optimization for other applications covering 4.9GHz to 5.85GHz. It features an output power detector and high RF overdrive robustness. The RoHS compliant, Green package has a matte tin finish, designated by the 'Z' suffix.
Request a Quote Datasheet
Description
Qorvo's SZM-5066Z is a high-linearity class AB Heterojunction Bipolar Transistor (HBT) amplifier housed in a low-cost, surface-mountable, plastic QFN multi-chip module package. The SZM-5066Z is designed for 802.11a/n in the 4.9GHz to 5.85GHz bands and can operate from a single voltage supply. The external output match and bias adjustability allows load line optimization for other applications covering 4.9GHz to 5.85GHz. It features an output power detector and high RF overdrive robustness. The RoHS compliant, Green package has a matte tin finish, designated by the 'Z' suffix.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 - 5.9 GHz, 5 V High Power Linear Power Amplifier - SZM-5066Z - Qorvo
Greensboro, NC, United States
5.1 - 5.9 GHz, 5 V High Power Linear Power Amplifier
SZM-5066Z
5.1 - 5.9 GHz, 5 V High Power Linear Power Amplifier SZM-5066Z
Qorvo's SZM-5066Z is a high-linearity class AB Heterojunction Bipolar Transistor (HBT) amplifier housed in a low-cost, surface-mountable, plastic QFN multi-chip module package. The SZM-5066Z is designed for 802.11a/n in the 4.9GHz to 5.85GHz bands and can operate from a single voltage supply. The external output match and bias adjustability allows load line optimization for other applications covering 4.9GHz to 5.85GHz. It features an output power detector and high RF overdrive robustness. The RoHS compliant, Green package has a matte tin finish, designated by the 'Z' suffix.

Qorvo's SZM-5066Z is a high-linearity class AB Heterojunction Bipolar Transistor (HBT) amplifier housed in a low-cost, surface-mountable, plastic QFN multi-chip module package. The SZM-5066Z is designed for 802.11a/n in the 4.9GHz to 5.85GHz bands and can operate from a single voltage supply. The external output match and bias adjustability allows load line optimization for other applications covering 4.9GHz to 5.85GHz. It features an output power detector and high RF overdrive robustness. The RoHS compliant, Green package has a matte tin finish, designated by the 'Z' suffix.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number SZM-5066Z
Product Name 5.1 - 5.9 GHz, 5 V High Power Linear Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5100 to 5900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL3050SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 14000 MHz
View Details
RF Amplifiers - RF2374TR7 - 093071-RF2374TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 3800 MHz
Minimum Gain 13.5 to 14.5 dB
View Details
20 - 45 GHz (K, Ka, U Band) Driver Amplifier - CMD293 - Qorvo
Specs
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 20000 to 45000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15 dB
View Details