Qorvo RF Amplifiers - RF2374TR7 RF2374TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 093071-RF2374TR7 Packaging: Reel - TR Test Frequency: 2.3GHz to 2.7MHz Frequency: 800MHz to 3.8GHz Gain: 13.5dB to 14.5dB Noise Figure: 1.3dB to 1.5dB P1dB: 0dBm (1mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2.2x2.2) Supply Voltage - Operating: 1.8 V to 4 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 093071-RF2374TR7 Packaging: Reel - TR Test Frequency: 2.3GHz to 2.7MHz Frequency: 800MHz to 3.8GHz Gain: 13.5dB to 14.5dB Noise Figure: 1.3dB to 1.5dB P1dB: 0dBm (1mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2.2x2.2) Supply Voltage - Operating: 1.8 V to 4 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF2374TR7 - 093071-RF2374TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF2374TR7
093071-RF2374TR7
RF Amplifiers - RF2374TR7 093071-RF2374TR7
Manufacturer: RF Micro Devices Win Source Part Number: 093071-RF2374TR7 Packaging: Reel - TR Test Frequency: 2.3GHz to 2.7MHz Frequency: 800MHz to 3.8GHz Gain: 13.5dB to 14.5dB Noise Figure: 1.3dB to 1.5dB P1dB: 0dBm (1mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2.2x2.2) Supply Voltage - Operating: 1.8 V to 4 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: RF Micro Devices
Win Source Part Number: 093071-RF2374TR7
Packaging: Reel - TR
Test Frequency: 2.3GHz to 2.7MHz
Frequency: 800MHz to 3.8GHz
Gain: 13.5dB to 14.5dB
Noise Figure: 1.3dB to 1.5dB
P1dB: 0dBm (1mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2.2x2.2)
Supply Voltage - Operating: 1.8 V to 4 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 093071-RF2374TR7
Product Name RF Amplifiers - RF2374TR7
Applications RF Microwave
Frequency Range 800 to 3800 MHz
Minimum Gain 13.5 to 14.5 dB
Maximum Gain 13.5 to 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - BGA713L7E6327 - 1049196-BGA713L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 768 MHz
View Details