Qorvo RF Amplifiers QPL3050SR

Description
6 - 14GHZ DRIVER AMPLIFIER
Request a Quote Datasheet
Description
6 - 14GHZ DRIVER AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL3050SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL3050SRCT-ND
RF Amplifiers 2312-QPL3050SRCT-ND
6 - 14GHZ DRIVER AMPLIFIER

6 - 14GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-QPL3050SRDKR-ND - DigiKey
Thief River Falls, MN, United States
6 - 14GHZ DRIVER AMPLIFIER

6 - 14GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-QPL3050SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL3050SRTR-ND
RF Amplifiers 2312-QPL3050SRTR-ND
6 - 14GHZ DRIVER AMPLIFIER

6 - 14GHZ DRIVER AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL3050SRCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 14000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1840TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-500-18000-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details