Qorvo RF Amplifiers - RF3223TR7 RF3223TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092090-RF3223TR7 Packaging: Reel - TR Test Frequency: 850MHz Frequency: 500MHz to 2GHz Gain: 12dB to 15dB Noise Figure: 3.4dB to 4dB P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW) RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE Categories: RF/IF and RFID Status: Active Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 110mA to 170mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092090-RF3223TR7 Packaging: Reel - TR Test Frequency: 850MHz Frequency: 500MHz to 2GHz Gain: 12dB to 15dB Noise Figure: 3.4dB to 4dB P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW) RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE Categories: RF/IF and RFID Status: Active Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 110mA to 170mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3223TR7
1092090-RF3223TR7
RF Amplifiers - RF3223TR7 1092090-RF3223TR7
Manufacturer: RFMD Win Source Part Number: 1092090-RF3223TR7 Packaging: Reel - TR Test Frequency: 850MHz Frequency: 500MHz to 2GHz Gain: 12dB to 15dB Noise Figure: 3.4dB to 4dB P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW) RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE Categories: RF/IF and RFID Status: Active Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 110mA to 170mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092090-RF3223TR7
Packaging: Reel - TR
Test Frequency: 850MHz
Frequency: 500MHz to 2GHz
Gain: 12dB to 15dB
Noise Figure: 3.4dB to 4dB
P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW)
RF Type: Cellular, PCS, CDMA, W-CDMA, GSM, EDGE
Categories: RF/IF and RFID
Status: Active
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 110mA to 170mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092090-RF3223TR7
Product Name RF Amplifiers - RF3223TR7
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15 dB
Maximum Gain 12 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
10 MHz - 70GHz, Broadband High Gain Distributed Amplifier - AMM2-0070UH - Marki Microwave LLC
Specs
Frequency Range 10 to 70000 MHz
Package Type Connectorized; connectorized
View Details
400 - 3600 MHz, 0.5 Watt Linear Amplifier - AH125-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 3600 MHz
Output Power 28 dBm
View Details