Infineon Technologies AG RF Amplifiers - PTMA080304M V1 PTMA080304M V1

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975457-PTMA080304M V1 Number of Pins: 20 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975457-PTMA080304M V1 Number of Pins: 20 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - PTMA080304M V1 - 975457-PTMA080304M V1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - PTMA080304M V1
975457-PTMA080304M V1
RF Amplifiers - PTMA080304M V1 975457-PTMA080304M V1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975457-PTMA080304M V1 Number of Pins: 20 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975457-PTMA080304M V1
Number of Pins: 20
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 975457-PTMA080304M V1
Product Name RF Amplifiers - PTMA080304M V1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband/CATV (75 Ohm) Misc. Amplifier - 1066866 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 11.1 dB
Noise Figure 4.6 dB
View Details
RF Amplifiers - BGA614E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, PCS, CDMA, UMTS
Frequency Range 0.0 to 2400 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details