Marki Microwave LLC ADM-8344PC, DC - 18 GHz Distributed Amplifier ADM-8344PC

Description
The ADM-8344 is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 dBm OIP3 from DC to 18 GHz and a low 1.4 dB typical noise figure from 4 to 7 GHz. The ADM-8344 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8344 is available in connectorized module and can be supplied from a single positive bias. The amplifier has excellent return losses and noise figure performance.
Request a Quote Datasheet
Description
The ADM-8344 is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 dBm OIP3 from DC to 18 GHz and a low 1.4 dB typical noise figure from 4 to 7 GHz. The ADM-8344 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8344 is available in connectorized module and can be supplied from a single positive bias. The amplifier has excellent return losses and noise figure performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8344PC, DC - 18 GHz Distributed Amplifier
ADM-8344PC
ADM-8344PC, DC - 18 GHz Distributed Amplifier ADM-8344PC
The ADM-8344 is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 dBm OIP3 from DC to 18 GHz and a low 1.4 dB typical noise figure from 4 to 7 GHz. The ADM-8344 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8344 is available in connectorized module and can be supplied from a single positive bias. The amplifier has excellent return losses and noise figure performance.

The ADM-8344 is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 dBm OIP3 from DC to 18 GHz and a low 1.4 dB typical noise figure from 4 to 7 GHz. The ADM-8344 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8344 is available in connectorized module and can be supplied from a single positive bias. The amplifier has excellent return losses and noise figure performance.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8344PC
Product Name ADM-8344PC, DC - 18 GHz Distributed Amplifier
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-22 GHz Broadband Low Noise Amplifier - ADM-10721PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details