The ZHL-10M1G21W0X+ is a coaxial medium power broadband amplifier operating from 10 to 1200 MHz with a 50 Ω impedance, providing 1 W output power, 27 dB typical gain, and +31 dBm P1dB output power. It features SMA-female RF connectors, operates from a +24 V DC supply, and draws up to 1.15 A with active cooling. The unit is housed in a rugged aluminum case without a heatsink and is rated for mounting base temperatures up to +85 °C. It complies with RoHS and meets environmental rating ENV23T15.
The ZHL-10M1G21W0(X)+ is a medium power broadband amplifier providing more than 1W of output power with a typical small signal gain of 27dB over the 10 to 1200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-10M1G21W0X+ |
| Product Name | Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Frequency Range | 10 to 1200 MHz |
| Minimum Gain | 24 dB |
| Maximum Gain | 30 dB |